KitchenAid logo

KitchenAid Artisan 5KFPM775 food processor 650 W 2.8 L Cream

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73649
Info modified on:
21 Oct 2022, 10:14:32
Short summary description KitchenAid Artisan 5KFPM775 food processor 650 W 2.8 L Cream:

KitchenAid Artisan 5KFPM775, 2.8 L, Cream, 650 W, 220 - 240 V, 50 - 60 Hz, 211 mm

Long summary description KitchenAid Artisan 5KFPM775 food processor 650 W 2.8 L Cream:

KitchenAid Artisan 5KFPM775. Bowl capacity: 2.8 L, Product colour: Cream. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 211 mm, Depth: 267 mm, Height: 409 mm. Blender knife: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.