KitchenAid logo

KitchenAid 5KFP1335 food processor 300 W 3.1 L Red

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67196
Info modified on:
07 May 2025, 09:40:55
Short summary description KitchenAid 5KFP1335 food processor 300 W 3.1 L Red:

KitchenAid 5KFP1335, 3.1 L, Red, Buttons, 1750 RPM, 6.1 m, DC (Direct current)

Long summary description KitchenAid 5KFP1335 food processor 300 W 3.1 L Red:

KitchenAid 5KFP1335. Bowl capacity: 3.1 L, Product colour: Red, Control type: Buttons. Bowl material: Plastic, Material knife: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 280 mm, Depth: 260 mm, Height: 415 mm. Package width: 450 mm, Package depth: 290 mm, Package height: 490 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.