KitchenAid logo

KitchenAid 5KFP1335 food processor 300 W 3.1 L White

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71258
Info modified on:
09 May 2025, 19:26:29
Short summary description KitchenAid 5KFP1335 food processor 300 W 3.1 L White:

KitchenAid 5KFP1335, 3.1 L, White, Buttons, 1750 RPM, Stainless steel, Stainless steel

Long summary description KitchenAid 5KFP1335 food processor 300 W 3.1 L White:

KitchenAid 5KFP1335. Bowl capacity: 3.1 L, Product colour: White, Control type: Buttons. Bowl material: Stainless steel, Blade material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 280 mm, Depth: 260 mm, Height: 490 mm. Package weight: 8.5 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.