KitchenAid logo

KitchenAid 5KFP1325 food processor 300 W 3.1 L White

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70033
Info modified on:
13 May 2025, 15:33:29
Short summary description KitchenAid 5KFP1325 food processor 300 W 3.1 L White:

KitchenAid 5KFP1325, 3.1 L, White, Buttons, 1750 RPM, 0.61 m, Plastic

Long summary description KitchenAid 5KFP1325 food processor 300 W 3.1 L White:

KitchenAid 5KFP1325. Bowl capacity: 3.1 L, Product colour: White, Control type: Buttons. Bowl material: Plastic, Material: Plastic, Material knife: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 280 mm, Depth: 260 mm, Height: 415 mm. Package weight: 7.45 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.