KitchenAid logo

KitchenAid 5KSM150 Stand mixer 300 W Bronze

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58520
Info modified on:
14 Mar 2024, 19:08:00
End of life date:
28 Mar 2016
Short summary description KitchenAid 5KSM150 Stand mixer 300 W Bronze:

KitchenAid 5KSM150, Stand mixer, Bronze, Beat, Blend, Chop, Cutting, Grind, Knead, Mixing, Puree, 4.83 L, 4.83 L, Metal

Long summary description KitchenAid 5KSM150 Stand mixer 300 W Bronze:

KitchenAid 5KSM150. Type: Stand mixer, Product colour: Bronze, Mixer functions: Beat, Blend, Chop, Cutting, Grind, Knead, Mixing, Puree. Housing material: Metal, Material jar(s): Stainless steel, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220-240 V. Width: 360 mm, Depth: 220 mm, Height: 360 mm. Package width: 420 mm, Package depth: 280 mm, Package height: 420 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.