KitchenAid Artisan KSM125, 4.8 L, Black, Onyx, Lever, 220 RPM, 1.454 m, AC
KitchenAid Artisan KSM125. Bowl capacity: 4.8 L, Product colour: Black, Onyx, Control type: Lever. Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 370 mm, Height: 360 mm. Package width: 406 mm, Package depth: 273 mm, Package height: 413 mm