KitchenAid logo

KitchenAid Artisan KSM200 Swiss Edition Jubi-Set food processor 300 W 4.8 L Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15104
Info modified on:
18 Apr 2024, 15:03:01
Short summary description KitchenAid Artisan KSM200 Swiss Edition Jubi-Set food processor 300 W 4.8 L Blue:

KitchenAid Artisan KSM200 Swiss Edition Jubi-Set, 4.8 L, Blue, Beat, Grind, Knead, Mixing, Puree, Stirring, Stainless steel, Metal, 300 W

Long summary description KitchenAid Artisan KSM200 Swiss Edition Jubi-Set food processor 300 W 4.8 L Blue:

KitchenAid Artisan KSM200 Swiss Edition Jubi-Set. Bowl capacity: 4.8 L, Product colour: Blue, Mixer functions: Beat, Grind, Knead, Mixing, Puree, Stirring. Bowl material: Stainless steel, Housing material: Metal. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 370 mm, Height: 360 mm. Package width: 406 mm, Package depth: 273 mm, Package height: 413 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.