location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology SSDNow V+100 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSDNow V+100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVP100S2/96G
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:10:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology SSDNow V+100 2.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.5" Serial ATA II
  • - Read speed: 230 MB/s
  • - Write speed: 180 MB/s
Warranty: 3 years
Long product name Kingston Technology SSDNow V+100 2.5" Serial ATA II :
The long product name of Kingston Technology SSDNow V+100 2.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SSD V+ series 100
More>>>
Kingston Technology SSDNow V+100 2.5" Serial ATA II:
The official description of Kingston Technology SSDNow V+100 2.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SSDNow V+100 are ideal for demanding corporate environments and for system builders and integrators. It uses a standard SATA interface but unlike a regular hard drive, it’s built with no moving parts. It provides durability and reliability to meet the needs of professionals in the office or on the road. Business travellers in any industry will appreciate its performance gains, as will medical professionals, software developers, video editors, designers, IT workers and law enforcement officials.

SSDNow V+100 feature an independent garbage collection function that maintains a system at optimum performance level. This is especially important for systems running on Windows XP, which doesn’t feature TRIM, and it will also help organizations extend the software cycle on their systems, delaying upgrades of operating systems and compatible applications.

SSDNow is backed by a three-year warranty, live 24/7 tech support and legendary Kingston Technology® reliability.

Short summary description Kingston Technology SSDNow V+100 2.5" Serial ATA II:
This short summary of the Kingston Technology SSDNow V+100 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology SSDNow V+100, 2.5", 230 MB/s, 1.5 Gbit/s

Long summary description Kingston Technology SSDNow V+100 2.5" Serial ATA II:
This is an auto-generated long summary of Kingston Technology SSDNow V+100 2.5" Serial ATA II based on the first three specs of the first five spec groups.

Kingston Technology SSDNow V+100. SSD form factor: 2.5", Read speed: 230 MB/s, Write speed: 180 MB/s, Data transfer rate: 1.5 Gbit/s

Features
SSD form factor *
2.5"
Interface *
Serial ATA II
Data transfer rate
1.5 Gbit/s
Read speed
230 MB/s
Write speed
180 MB/s
Mean time between failures (MTBF)
1000000 h
Power
Power consumption (write)
3.4 W
Power consumption (standby)
0.05 W
Weight & dimensions
Width
69.8 mm
Depth
100 mm
Height
9.5 mm
Weight
128 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating shock
2.7 G
Non-operating shock
20 G
Other features
Product colour
Grey
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:16:38
Uk has collected 51 expert reviews for Kingston Technology SSDNow V+100 2.5" Serial ATA II and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
zath.co.uk
Updated:
2011-08-17 15:16:38
We ran a feature on the feasibility of solid state storage last month, and pretty much came to the conclusion that it was a good idea to boost the performance of your computer. Providing you had the money to throw at it.Now, though, it’s time to get do...
0%
XSreviews.co.uk
Updated:
2011-08-17 15:16:38
SSDs are now becoming far more common place in our gaming and work machines. The price tag might still be too high for many, but everyone can see the rediculous performance gains that can be made by moving to this flash based storage medium over tradi...
Bottom line While I would have been ready to call this a bog standard SSD with middling performance, when you take into consideration the price tag it completely changes what the Kingston SSDNow is. It's not the boring looking performance drive it appears to be...
80%
expertreviews.co.uk
Updated:
2011-08-17 15:16:38
The V+100 96GB is Kingston’s latest SSD, a mid-range disk based on the excellent V+ 64GB (Labs, Shopper 273) but with a third larger capacity. The 100-series improves on the original V+ with an always-on garbage collection feature, which performs the f...
Bottom line The V+100 is a step up in performance from the original model and is well priced with plenty of extras...
100%
kitguru.net
Updated:
2011-10-13 01:23:00
At KitGuru we spend a lot of time testing the latest and greatest components on the market for PC enthusiasts across the globe. But today we have set aside some time for Mac users, namely those who want to make the most out of their machine. Anyon...
Bottom line A must have upgrade that definitely justifies the cost...
90%
itreviews.com
Updated:
2011-10-13 01:23:01
Unlike most solid state drives, the Kingston SSDNow V+ 180 comes in a smaller-than-usual 1.8-inch form factor. It's a type of drive found in a number of very small notebooks - a class of machine that has been historically challenging to upgrade. Conv...
Bottom line A solid SSD from Kingston that delivers the reliability we'd expect and competitive performance...
0%
techradar.com
Updated:
2011-10-13 01:23:01
There's no such thing as a cheap solid state drive. But you do at least have the choice between merely pricey and downright punitive. The new Kingston SSDNow V+100 256GB falls into the former camp.At around £375 for 256GB of capacity, it's funny money...
Good Decent performance, good bundle, If the Toshiba controller is good enough for Apple...
Bad Beaten by SandForce drives for performance, Cheaper than some SSDs, but not actually cheap...
80%
pcauthority.com.au
Updated:
2011-11-04 22:30:57
Kingston has a pretty wide range of SSD models available, all tackling different areas of the desktop and laptop market. The SSD Now V+ 100 is the company's premium SATA 3GBps model, using a Toshiba T6UG1XBG controller chip to drive 128GB of MLC flash...
Bottom line The Kingston SSD Now V+ 100 128GB used to impress us but now seems a bit middle of the road. Read our review...
67%
techsmart.co.za
Updated:
2014-04-08 05:01:44
What to do if you want faster boot-up time, improved battery life and just overall better PC performance? TechSmart recently installed Kingston’s SSDNow V+100 Solid State Drive with some impressive results. So what is Solid State Drive (SSD) you might...
0%
tweaktown.com
Updated:
2014-04-08 05:01:45
One of the biggest surprises we learned at CES 2011 was that Kingston had joined Team SandForce for the SF-2000 Series of products. After CES we learned from Digitimes that Kingston was also moving to acquire a larger stake of controller manufactu...
Bottom line The Kingston, Toshiba, JMicron partnership triangle is starting to produce some exciting products with good feature sets, but the SSDNow V+100 is still well behind current and upcoming products from SandForce and Marvell. With SandForce's recent ann...
82%
HEXUS.net
Updated:
2016-11-26 10:52:07
We're big advocates of solid-state storage (SSD) here at HEXUS, and we've shown that the performance on offer from today's high-end models is nothing short of astonishing. But there's a catch; the bewildering speeds are traditionally accompanied with d...
Bottom line When it comes to single-component upgrades, there's nothing quite like a fresh new slab of super-fast flash memory. Kingston's 96GB SSDNow V+100 might not be the quickest or most capacious SSD on the market, but its competitive pricing and strong mid-r...
90%
hardwarebistro.com
Updated:
2016-11-26 10:52:07
Kingston Technology Company, Inc. is the world's independent memory leader. Founded in 1987 with a single product offering, Kingston® now offers more than 2,000 memory products that support nearly every device that uses memory, from computers, server...
Good Decent read/write performance, Decent read/write performance, Affordable MLC NAND flash, Noiseless operation, Shock proof, Low power consumption, 3 year legendary warranty, Upgrade bundle kit is available...
Bad Costly...
90%
techgage.com
Updated:
2011-08-17 15:16:38
A couple of weekends ago, I spent some time cleaning up my OS SSD in order to make room for some large benchmarking files I needed. After running Windows' Disk Cleanup tool, and making sure there were no gargantuan files or folders in my Users folder...
0%
vr-zone.com
Updated:
2011-08-17 15:16:38
Kingston has been selling SSDs since 2008. Their first drives were rebranded Intel X-25s, and since them we've also seen JMicron and Samsung controllers in their lineup. The SSDNow V+100 uses a Toshiba controller that's not entirely new - Kingston has...
Bottom line The Kingston SSDNow V+100 is a tough sell. It does exceptionally well in sequential write performance and decently enough when it comes to reads. However, the drive is left behind in random write performance, which is important for a system drive. In i...
70%
hitechlegion.com
Updated:
2011-08-17 15:16:38
Sometimes things just have a natural progression in the world of manufacturing and industry. It would make sense that Standard Oil would become the manufacturer of Vaseline and other petroleum based products for a time, even though Vaseline is far from...
Good Excellent Performance and Transfer Speeds, Increased Application Performance and Start Up Times, Excellent Included Software and Accessories, 3 year Warranty With 24/7 Support, Independent Garbage Collection Scheme For Improved Performance Longevity and Win XP Operation...
Bad None, gold...
Bottom line The Kingston SSDNow V+100 96GB is a very interesting drive. The V+100 absolutely crushes the reference enterprise class WD RE3 7200rpm in every benchmark and will go toe to toe with the Sandforce 1200 drives. The benchmark numbers are easy enough to re...
0%
rwlabs.com
Updated:
2011-08-17 15:16:38
With SSD prices dropping (at least for the low/mid performance drives) this is one of the best moments for someone to get one and use it as a boot drive. Of course we have a very long way ahead of us for people to start using solid state drives...
Good Performance, Rich Bundle, Capacity, Price, 24/7 Support, 3 Years Warranty...
Bad None...
Bottom line The Kingston V+100 series proved to be a worthy opponent for the top SSDs of the previous generation by managing to match and even outperform the SandForce based Phoenix Pro SSD by GSkill. Of course the latest SSD generation is much faster than t...
0%
storagereview.com
Updated:
2011-08-17 15:16:38
In every sense of the word, the 96GB Kingston SSDNow V+100 is a “midrange” SSD. Positioned as an entry-tier enterprise class drive in Kingston’s SSD catalog, the drive’s oddball 96GB capacity puts it squarely between the more common 64GB and 128GB sol...
Good Big boost in speed over the previous generation SSDNow models, Controller-integrated garbage collection, Amazingly low power consumption, Upgrade kit with cloning software included...
Bad Still no effective performance scaling with queue depths over 1, Not a top choice for gamers, power users, Bested by same-price 90GB SandForce drives...
Bottom line In the end, we put the somewhat awkwardly sized 96GB Kingston SSDNow V+100 up against some of the fastest SSDs we’ve tested. Given this, for a drive at this price point ($190 street), anything more than mediocre relative performance among such serious...
0%
tomshardware.com
Updated:
2011-10-13 01:22:58
We've added more SSDs to our database and observed a number of significant price changes in the past month. As a result, this months...
Bottom line We've added more SSDs to our database and observed a number of significant price changes in the past month. As a result, this months recommendations undergo a notable revamp. And to those of you waiting for a hierarchy table at the end, it's here! Deta...
0%
techsmart.co.za
Updated:
2011-10-13 01:22:59
What to do if you want faster boot-up time, improved battery life and just overall better PC performance? TechSmart recently installed Kingston’s SSDNow V+100 Solid State Drive with some impressive results. So what is Solid State Drive (SSD) you might...
0%
hardwarebistro.com
Updated:
2011-10-13 01:23:00
Kingston Technology Company, Inc. is the world's independent memory leader. Founded in 1987 with a single product offering, Kingston® now offers more than 2,000 memory products that support nearly every device that uses memory, from computers, server...
Good Decent read/write performance, Decent read/write performance, Affordable MLC NAND flash, Noiseless operation, Shock proof, Low power consumption, 3 year legendary warranty, Upgrade bundle kit is available...
Bad Costly...
90%
insidehw.com
Updated:
2011-10-13 01:23:00
It’s our opinion that the new SSD generation has definitely brought new improvements, as well as made us change our perspective from the narrow-minded sequential read/write evaluation. The prices of the new models are very close to those from the previous generation, so if you’re already decidedly for buying a new SSD now, you might as well...
0%
tweaktown.com
Updated:
2011-10-13 01:23:01
One of the biggest surprises we learned at CES 2011 was that Kingston had joined Team SandForce for the SF-2000 Series of products. After CES we learned from Digitimes that Kingston was also moving to acquire a larger stake of controller manufactu...
Bottom line The Kingston, Toshiba, JMicron partnership triangle is starting to produce some exciting products with good feature sets, but the SSDNow V+100 is still well behind current and upcoming products from SandForce and Marvell. With SandForce's recent ann...
82%
legitreviews.com
Updated:
2011-10-13 01:23:01
Kingston has put out several models of SSD's now and their most recent release are is the SSDNOW V+100 series available in 64GB, 96GB, 128GB, 256GB and 512GB capacities. If this naming convention sounds familiar, you'd be correct as they had an earl...
Bottom line The Kingston V+100 128GB SSD is a much improved version of the V+ drives of an earlier generation and rivals the performance of others in its class. Bundled with a very generous set of accessories and "always on" garbage collection, Kingston has done...
0%
anandtech.com
Updated:
2011-10-13 01:23:01
I'm not sure what it is about SSD manufacturers and overly complicated product stacks. Kingston has no less than six different SSD brands in its lineup. The E Series, M Series, SSDNow V 100, SSDNow V+ 100, SSDNow V+ 100E and SSDNow V+ 180. The E and M...
Bottom line Kingston, like many of its competitors, desperately needs a simplified product lineup. On the one hand, Kingston has hedged its bets. With three different controller makers supplying hardware for its six SSDs, Kingston can't go wrong. However, the Toshiba...
0%
akihabaranews.com
Updated:
2011-11-09 01:48:33
Last month Kingston sent us a review sample of the Kingston SSDNOW V100+ series, to be specific we got hold of the 128GB edition. Kingston proclaims this SSD to be “The ultimate upgrade” for any PC user who wants to benefit from a significant speed ga...
0%
silentpcreview.com
Updated:
2015-02-06 09:10:36
In this roundup we examine the performance of three SSDs from Corsair, Zalman, and Kingston. The results should be interesting as they have different controllers, capacities, and prices.
0%
hardwaresecrets.com
Updated:
2015-10-16 01:07:19
Upgrading a computer with a solid state drive (SSD) is one of the best ways of boosting its real world performance across the board. Today we are going to review and compare two of the latest 256 GB SSDs on the market from Samsung and Kingston. Both dr...
0%
Brand Image Product code Product Stock Price from
Kingston Technology SSDNow V+100 64 GB 2.5" Serial ATA II Kingston Technology SSDNow V+100 64 GB 2.5" Serial ATA II
(show image)
SVP100S2/64G SSDNow V+100 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SSDNow V+100 512 GB 2.5" Serial ATA II Kingston Technology SSDNow V+100 512 GB 2.5" Serial ATA II
(show image)
SVP100S2/512G SSDNow V+100 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SSDNow V+100 256 GB 2.5" Serial ATA II Kingston Technology SSDNow V+100 256 GB 2.5" Serial ATA II
(show image)
SVP100S2/256G SSDNow V+100 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SSDNow V+100 128 GB 2.5" Serial ATA II Kingston Technology SSDNow V+100 128 GB 2.5" Serial ATA II
(show image)
SVP100S2/128G SSDNow V+100 0.00
(excl. VAT)
0 (incl. VAT)