Kingston Technology logo

Kingston Technology SSDNow V+100 256 GB 2.5" Serial ATA II

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48722
Info modified on:
12 Feb 2024, 10:10:32
End of life date:
08 Feb 2024
Warranty:
3 years
Long product name Kingston Technology SSDNow V+100 256 GB 2.5" Serial ATA II:

SSD V+ series 100

Kingston Technology SSDNow V+100 256 GB 2.5" Serial ATA II:

SSDNow V+100 are ideal for demanding corporate environments and for system builders and integrators. It uses a standard SATA interface but unlike a regular hard drive, it’s built with no moving parts. It provides durability and reliability to meet the needs of professionals in the office or on the road. Business travellers in any industry will appreciate its performance gains, as will medical professionals, software developers, video editors, designers, IT workers and law enforcement officials.

SSDNow V+100 feature an independent garbage collection function that maintains a system at optimum performance level. This is especially important for systems running on Windows XP, which doesn’t feature TRIM, and it will also help organizations extend the software cycle on their systems, delaying upgrades of operating systems and compatible applications.

SSDNow is backed by a three-year warranty, live 24/7 tech support and legendary Kingston Technology® reliability.

Short summary description Kingston Technology SSDNow V+100 256 GB 2.5" Serial ATA II:

Kingston Technology SSDNow V+100, 256 GB, 2.5", 230 MB/s, 3 Gbit/s

Long summary description Kingston Technology SSDNow V+100 256 GB 2.5" Serial ATA II:

Kingston Technology SSDNow V+100. SSD capacity: 256 GB, SSD form factor: 2.5", Read speed: 230 MB/s, Write speed: 180 MB/s, Data transfer rate: 3 Gbit/s

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.