Kingston Technology logo

Kingston Technology 512GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198466
Info modified on:
05 Feb 2025, 11:08:09
Short summary description Kingston Technology 512GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP:

Kingston Technology 512GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP, 512 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, 85 MB/s

Long summary description Kingston Technology 512GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP:

Kingston Technology 512GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP. Capacity: 512 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, Write speed: 85 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30. Protection features: Shock resistant, Vibration proof, X-ray proof, Product colour: Black

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.