Kingston Technology logo

Kingston Technology 32GB micSDHC Canvas Select Plus 100R A1 C10 Three Pack + Single ADP

Data-sheet quality:
created/standardized by Icecat
Product views:
150712
Info modified on:
06 Feb 2025, 16:43:34
End of life date:
05 Feb 2025
Short summary description Kingston Technology 32GB micSDHC Canvas Select Plus 100R A1 C10 Three Pack + Single ADP:

Kingston Technology 32GB micSDHC Canvas Select Plus 100R A1 C10 Three Pack + Single ADP, 32 GB, MicroSDHC, Class 10, UHS-I, 100 MB/s, Class 1 (U1)

Long summary description Kingston Technology 32GB micSDHC Canvas Select Plus 100R A1 C10 Three Pack + Single ADP:

Kingston Technology 32GB micSDHC Canvas Select Plus 100R A1 C10 Three Pack + Single ADP. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, UHS Speed Class: Class 1 (U1), Video Speed Class: V10. Protection features: Shock resistant, Vibration proof, X-ray proof, Product colour: Black

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.