location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCS2/128GBSP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617299076 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2024 13:50:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Class 10 UHS-I speeds up to 100MB/s**
  • - Optimised for use with Android devices
  • - Capacities up to 512GB*
  • - Durable
Warranty: Lifetime
Long product name Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP :
The long product name of Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP
More>>>
Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP:
The official description of Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston’s Canvas Select Plus microSD is compatible with Android devices and designed with A1-rated performance. It offers improved speed and capacity for loading apps faster and capturing images and videos in multiple capacities up to 512 GB*. Powerful in performance, speed and durability, the Canvas Select Plus microSD is designed for reliability when shooting and developing high-resolution photos or filming and editing full HD videos. Kingston Canvas cards are tested to be durable in the harshest environments and conditions so you can take them anywhere with confidence that your photos, videos and files will be protected.

Faster speeds

Optimised for use with Android devices

Short summary description Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP:
This short summary of the Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP, 128 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, Class 1 (U1)

Long summary description Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP:
This is an auto-generated long summary of Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP based on the first three specs of the first five spec groups.

Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP. Capacity: 128 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, UHS Speed Class: Class 1 (U1), Video Speed Class: V10. Protection features: Shock resistant, Vibration proof, X-ray proof, Product colour: Black

Memory
Capacity *
128 GB
Flash card type *
MicroSDXC
Read speed
100 MB/s
Internal memory type
UHS-I
UHS Speed Class
Class 1 (U1)
Video Speed Class
V10
Flash memory class *
Class 10
Supported file systems
exFAT
Features
Product colour
Black
Protection features
Shock resistant, Vibration proof, X-ray proof
Compatible operating systems
Android
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
1 mm
Depth
11 mm
Weight & dimensions
Height
15 mm
Weight
0.2 g
Packaging data
Quantity per pack
1 pc(s)
Package width
5.59 mm
Package depth
101.6 mm
Package height
114.3 mm
Package weight
12.7 g
Packaging content
Memory adapter included
No
Logistics data
Country of origin
China
Harmonized System (HS) code
85235190
Master (outer) case width
114.3 mm
Master (outer) case length
120.7 mm
Master (outer) case height
94 mm
Master (outer) case gross weight
362 g
Products per master (outer) case
25 pc(s)
Country Distributor
Nederland 7 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)
Disclaimer Kingston Technology 128GB micSDXC Canvas Select Plus 100R A1 C10 Single Pack w/o ADP:
Disclaimer

* Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide.
** Speed may vary due to host hardware, software and usage.