Kingston Technology logo

Kingston Technology SDC4/8GB-1ADP memory card MicroSD Class 4

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16105
Info modified on:
12 Feb 2024, 10:10:04
End of life date:
08 Feb 2024
Short summary description Kingston Technology SDC4/8GB-1ADP memory card MicroSD Class 4:

Kingston Technology SDC4/8GB-1ADP, 8 GB, MicroSD, Class 4, Black

Long summary description Kingston Technology SDC4/8GB-1ADP memory card MicroSD Class 4:

Kingston Technology SDC4/8GB-1ADP. Capacity: 8 GB, Flash card type: MicroSD, Flash memory class: Class 4. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.