Kingston Technology logo

Kingston Technology microSDHC Class 10 UHS-I Card 8GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40410
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology microSDHC Class 10 UHS-I Card 8GB:

Kingston Technology microSDHC Class 10 UHS-I Card 8GB, 8 GB, MicroSDHC, UHS-I, 45 MB/s, 10 MB/s, Temperature proof, Shock resistant, Vibration proof, Water resistant

Long summary description Kingston Technology microSDHC Class 10 UHS-I Card 8GB:

Kingston Technology microSDHC Class 10 UHS-I Card 8GB. Capacity: 8 GB, Flash card type: MicroSDHC, Internal memory type: UHS-I, Read speed: 45 MB/s, Write speed: 10 MB/s. Protection features: Temperature proof, Shock resistant, Vibration proof, Water resistant, Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.