Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 512MB microSD Card memory card 0.5 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB microSD Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDC/512 show
Show alternative article codes used in the online market place
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14931
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 22 Nov 2017 03:02:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime warranty
Long product name Kingston Technology 512MB microSD Card memory card 0.5 GB :
The short editorial description of Kingston Technology 512MB microSD Card memory card 0.5 GB

512MB MicroSecureDigital
More>>>
Kingston Technology 512MB microSD Card memory card 0.5 GB:
The official marketing text of Kingston Technology 512MB microSD Card memory card 0.5 GB as supplied by the manufacturer

With Kingston's microSD card, your mobile content is no longer tied to your phone. Share your content collections with friends, family and colleagues easily with this removable storage solution specifically designed for mobile phones with expansion slots.

Kingston's microSD memory card also helps you move data between phones. If you're changing service or upgrading your handset, the microSD lets you easily transfer phone lists, settings or ring tones. Its ultra-small size consumes very little power from your handset, to give you longer battery life on your phone.

Each Kingston microSD comes with an SD adapter that gives you the convenience to use it as a full-size secure digital (SD) card in SD-enabled devices, including media readers such as Kingston's TravelLite and 15-in-1 Reader. Now you can instantly move pictures between multiple devices for sharing and printing.

At home, in the office, at the airport, in an Internet café or at school — no matter where your mobile life takes you — trust Kingston's microSD. All cards come with a lifetime warranty, 24/7 technical support and legendary Kingston® reliability.

Short summary description Kingston Technology 512MB microSD Card memory card 0.5 GB:
This short summary of the Kingston Technology 512MB microSD Card memory card 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 512MB microSD Card, 0.5 GB, MicroSD, 8.8 MB/s, 6.5 MB/s

Long summary description Kingston Technology 512MB microSD Card memory card 0.5 GB:
This is an auto-generated long summary of Kingston Technology 512MB microSD Card memory card 0.5 GB based on the first three specs of the first five spec groups.

Kingston Technology 512MB microSD Card. Capacity: 0.5 GB, Flash card type: MicroSD, Read speed: 8.8 MB/s, Write speed: 6.5 MB/s

Memory
Capacity *
Capacity of the storage media.
0.5 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MicroSD
Read speed
The speed at which a device can read data.
8.8 MB/s
Write speed
The speed at which a device can write data.
6.5 MB/s
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 85 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.41 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
11 x 15 x 1 mm
Country Distributor
Portugal 1 distributor(s)
Customer service details
X