Kingston Technology logo

Kingston Technology ValueRAM 2GB DDR2 800MHz memory module 2 x 1 GB

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43664
Info modified on:
20 Jun 2025, 12:44:31
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 2GB DDR2 800MHz memory module 2 x 1 GB:

Kingston Technology ValueRAM 2GB DDR2 800MHz, 2 GB, 2 x 1 GB, DDR2

Long summary description Kingston Technology ValueRAM 2GB DDR2 800MHz memory module 2 x 1 GB:

Kingston Technology ValueRAM 2GB DDR2 800MHz. Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.