Kingston Technology logo

Kingston Technology MobileLite Wireless G2 card reader Wi-Fi Black, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40265
Info modified on:
25 Feb 2025, 18:22:48
End of life date:
08 Feb 2024
Short summary description Kingston Technology MobileLite Wireless G2 card reader Wi-Fi Black, White:

Kingston Technology MobileLite Wireless G2, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Black, White, Apple iPad2, iPad (3rd Gen), iPad (4th Gen), iPad Air iPad mini, iPhone 4/4S/5, iPod touch ..., Wi-Fi, 79.1 mm, 129.1 mm

Long summary description Kingston Technology MobileLite Wireless G2 card reader Wi-Fi Black, White:

Kingston Technology MobileLite Wireless G2. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Product colour: Black, White, Compatible products: Apple iPad2, iPad (3rd Gen), iPad (4th Gen), iPad Air iPad mini, iPhone 4/4S/5, iPod touch .... Interface: Wi-Fi. Width: 79.1 mm, Depth: 129.1 mm, Height: 19.3 mm. Package type: Box. Cables included: USB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.