Kingston Technology ValueRAM 2GB, 800MHz, DDR2, NON-ECC, CL5, SODIMM, 2 GB, DDR2
Kingston Technology ValueRAM 2GB, 800MHz, DDR2, NON-ECC, CL5, SODIMM. Internal memory: 2 GB, Internal memory type: DDR2, CAS latency: 5