Kingston Technology ValueRAM 1GB 800MHz DDR2 ECC CL5 DIMM (Kit of 2), 1 GB, DDR2, 240-pin DIMM
Kingston Technology ValueRAM 1GB 800MHz DDR2 ECC CL5 DIMM (Kit of 2). Internal memory: 1 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC