Kingston Technology logo

Kingston Technology ValueRAM 512MB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Single Rank, x8 memory module 0.5 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12730
Info modified on:
20 Jun 2025, 12:47:04
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 512MB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Single Rank, x8 memory module 0.5 GB:

Kingston Technology ValueRAM 512MB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Single Rank, x8, 0.5 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 512MB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Single Rank, x8 memory module 0.5 GB:

Kingston Technology ValueRAM 512MB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Single Rank, x8. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.