Kingston Technology logo

Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 DIMM memory module 1 x 1 GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165054
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 DIMM memory module 1 x 1 GB:

Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 DIMM, 1 GB, 1 x 1 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 DIMM memory module 1 x 1 GB:

Kingston Technology ValueRAM 1GB 667MHz DDR2 Non-ECC CL5 DIMM. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.