Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz memory module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB, DDR2 SDRAM, 533MHz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR533D2SO/1GR
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5515
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 08 Nov 2017 19:49:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz memory module :
The short editorial description of Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz memory module

1GB, DDR2 SDRAM, 533MHz
More>>>
Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz memory module:
The official marketing text of Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz memory module as supplied by the manufacturer

All Kingston® memory modules must perform properly to ensure maximum performance. Therefore, Kingston has developed an industry leading quality process to ensure that Kingston memory delivers superior quality, performance, and 100% compatibility with the computing system the module is designed for. Kingston, the world's largest independent memory manufacturer, has over 2, 000 memory products. In today's performance-driven environment, memory upgrades provide an easy, economical alternative to increase system performance. Every memory product Kingston offers is designed to help you get maximum performance at the best price to you.

Short summary description Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz memory module:
This short summary of the Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz, 1 GB, DDR2, 533 MHz

Long summary description Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz memory module:
This is an auto-generated long summary of Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz memory module based on the first three specs of the first five spec groups.

Kingston Technology ValueRAM 1GB, DDR2 SDRAM, 533MHz. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Features
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
533 MHz
Customer service details