Kingston Technology logo

Kingston Technology ValueRAM 512 MB, DIMM 240-pin, DDR II, 400 MHz / PC2-3200, CL3, 1.8 V for Select Industry Models memory module 0.5 GB DDR2 ECC

Data-sheet quality:
created/standardized by Icecat
Product views:
12300
Info modified on:
20 Jun 2025, 12:46:27
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 512 MB, DIMM 240-pin, DDR II, 400 MHz / PC2-3200, CL3, 1.8 V for Select Industry Models memory module 0.5 GB DDR2 ECC:

Kingston Technology ValueRAM 512 MB, DIMM 240-pin, DDR II, 400 MHz / PC2-3200, CL3, 1.8 V for Select Industry Models, 0.5 GB, DDR2, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 512 MB, DIMM 240-pin, DDR II, 400 MHz / PC2-3200, CL3, 1.8 V for Select Industry Models memory module 0.5 GB DDR2 ECC:

Kingston Technology ValueRAM 512 MB, DIMM 240-pin, DDR II, 400 MHz / PC2-3200, CL3, 1.8 V for Select Industry Models. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 3, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.