Kingston Technology ValueRAM 128MB 333MHz DDR Non-ECC CL2.5 SODIMM, DDR, 200-pin SO-DIMM
Kingston Technology ValueRAM 128MB 333MHz DDR Non-ECC CL2.5 SODIMM. Internal memory type: DDR, Memory form factor: 200-pin SO-DIMM, CAS latency: 2.5