Kingston Technology logo

Kingston Technology ValueRAM KVR333X64C25K2/2G memory module 1 GB 2 x 1 GB DDR 333 MHz

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23308
Info modified on:
12 Feb 2024, 10:13:01
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM KVR333X64C25K2/2G memory module 1 GB 2 x 1 GB DDR 333 MHz:

Kingston Technology ValueRAM KVR333X64C25K2/2G, 1 GB, 2 x 1 GB, DDR, 333 MHz, 184-Pin DIMM

Long summary description Kingston Technology ValueRAM KVR333X64C25K2/2G memory module 1 GB 2 x 1 GB DDR 333 MHz:

Kingston Technology ValueRAM KVR333X64C25K2/2G. Internal memory: 1 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 184-Pin DIMM, CAS latency: 2.5

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.