Kingston Technology logo

Kingston Technology ValueRAM Memory 256MB Kit 333MHz DDR PC2700 DIMM CL2.5 memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11365
Info modified on:
20 Jun 2025, 12:46:46
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM Memory 256MB Kit 333MHz DDR PC2700 DIMM CL2.5 memory module:

Kingston Technology ValueRAM Memory 256MB Kit 333MHz DDR PC2700 DIMM CL2.5, DDR, 184-Pin DIMM

Long summary description Kingston Technology ValueRAM Memory 256MB Kit 333MHz DDR PC2700 DIMM CL2.5 memory module:

Kingston Technology ValueRAM Memory 256MB Kit 333MHz DDR PC2700 DIMM CL2.5. Internal memory type: DDR, Memory form factor: 184-Pin DIMM, CAS latency: 2.5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.