Kingston Technology logo

Kingston Technology ValueRAM KVR26N19D8/32 memory module 32 GB 1 x 32 GB DDR4

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3584
Info modified on:
19 Jul 2025, 11:33:17
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM KVR26N19D8/32 memory module 32 GB 1 x 32 GB DDR4:

Kingston Technology ValueRAM KVR26N19D8/32, 32 GB, 1 x 32 GB, DDR4, 288-pin DIMM

Long summary description Kingston Technology ValueRAM KVR26N19D8/32 memory module 32 GB 1 x 32 GB DDR4:

Kingston Technology ValueRAM KVR26N19D8/32. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM, CAS latency: 19

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.