Kingston Technology logo

Kingston Technology ValueRAM Memory 256MB 266Mhz DDR CL2.5 DIMM Low Profile 1.2" memory module 0.25 GB ECC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13747
Info modified on:
20 Jun 2025, 12:47:05
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM Memory 256MB 266Mhz DDR CL2.5 DIMM Low Profile 1.2" memory module 0.25 GB ECC:

Kingston Technology ValueRAM Memory 256MB 266Mhz DDR CL2.5 DIMM Low Profile 1.2", 0.25 GB, DDR, 184-Pin DIMM

Long summary description Kingston Technology ValueRAM Memory 256MB 266Mhz DDR CL2.5 DIMM Low Profile 1.2" memory module 0.25 GB ECC:

Kingston Technology ValueRAM Memory 256MB 266Mhz DDR CL2.5 DIMM Low Profile 1.2". Internal memory: 0.25 GB, Internal memory type: DDR, Memory form factor: 184-Pin DIMM, CAS latency: 2.5, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.