Kingston Technology logo

Kingston Technology ValueRAM 256MB,DDR RAM, DIMM 184-pin, PC266, PC2100, ECC, CL2, for INTEL memory module 0.25 GB DRAM

Data-sheet quality:
created/standardized by Icecat
Product views:
10199
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 256MB,DDR RAM, DIMM 184-pin, PC266, PC2100, ECC, CL2, for INTEL memory module 0.25 GB DRAM:

Kingston Technology ValueRAM 256MB,DDR RAM, DIMM 184-pin, PC266, PC2100, ECC, CL2, for INTEL, 0.25 GB, DRAM, 184-pin DIMM

Long summary description Kingston Technology ValueRAM 256MB,DDR RAM, DIMM 184-pin, PC266, PC2100, ECC, CL2, for INTEL memory module 0.25 GB DRAM:

Kingston Technology ValueRAM 256MB,DDR RAM, DIMM 184-pin, PC266, PC2100, ECC, CL2, for INTEL. Internal memory: 0.25 GB, Internal memory type: DRAM, Memory form factor: 184-pin DIMM, CAS latency: 2, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.