Kingston Technology logo

Kingston Technology ValueRAM 8GB DDR3-1600MHz Server Premier memory module 1 x 8 GB ECC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67664
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Long product name Kingston Technology ValueRAM 8GB DDR3-1600MHz Server Premier memory module 1 x 8 GB ECC:

8GB, 1600MHz DDR3, ECC, CL11, DIMM, w/TS Server Hynix B

Kingston Technology ValueRAM 8GB DDR3-1600MHz Server Premier memory module 1 x 8 GB ECC:

Kingston® ValueRAM® is purchased by customers who know the exact technical specifications of the memory they need. ValueRAM memory is fully compliant with JEDEC Specifications, 100 per cent tested and backed by a lifetime warranty.

Short summary description Kingston Technology ValueRAM 8GB DDR3-1600MHz Server Premier memory module 1 x 8 GB ECC:

Kingston Technology ValueRAM 8GB DDR3-1600MHz Server Premier, 8 GB, 1 x 8 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 8GB DDR3-1600MHz Server Premier memory module 1 x 8 GB ECC:

Kingston Technology ValueRAM 8GB DDR3-1600MHz Server Premier. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.