Kingston Technology logo

Kingston Technology ValueRAM Memory 128MB 133MHz Non-ECC CL3 SODIMM memory module DRAM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17663
Info modified on:
20 Jun 2025, 12:46:41
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM Memory 128MB 133MHz Non-ECC CL3 SODIMM memory module DRAM:

Kingston Technology ValueRAM Memory 128MB 133MHz Non-ECC CL3 SODIMM, DRAM, 144-pin SO-DIMM

Long summary description Kingston Technology ValueRAM Memory 128MB 133MHz Non-ECC CL3 SODIMM memory module DRAM:

Kingston Technology ValueRAM Memory 128MB 133MHz Non-ECC CL3 SODIMM. Internal memory type: DRAM, Memory form factor: 144-pin SO-DIMM, CAS latency: 3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.