Kingston Technology logo

Kingston Technology ValueRAM KVR1333D3S9/2GBK, 2GB, 1333 MHz, DDR3, Non-ECC, CL9, SODIMM, Bulk 50-Pack memory module 1 x 2 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
9668
Info modified on:
20 Jun 2025, 12:46:20
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM KVR1333D3S9/2GBK, 2GB, 1333 MHz, DDR3, Non-ECC, CL9, SODIMM, Bulk 50-Pack memory module 1 x 2 GB:

Kingston Technology ValueRAM KVR1333D3S9/2GBK, 2GB, 1333 MHz, DDR3, Non-ECC, CL9, SODIMM, Bulk 50-Pack, 2 GB, 1 x 2 GB, DDR3, 204-pin SO-DIMM

Long summary description Kingston Technology ValueRAM KVR1333D3S9/2GBK, 2GB, 1333 MHz, DDR3, Non-ECC, CL9, SODIMM, Bulk 50-Pack memory module 1 x 2 GB:

Kingston Technology ValueRAM KVR1333D3S9/2GBK, 2GB, 1333 MHz, DDR3, Non-ECC, CL9, SODIMM, Bulk 50-Pack. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory form factor: 204-pin SO-DIMM, CAS latency: 9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.