Kingston Technology logo

Kingston Technology ValueRAM 4GB 1066MHz DDR3 Non-ECC CL7 DIMM (Kit of 2) memory module 2 x 2 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21160
Info modified on:
20 Jun 2025, 12:44:30
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 4GB 1066MHz DDR3 Non-ECC CL7 DIMM (Kit of 2) memory module 2 x 2 GB:

Kingston Technology ValueRAM 4GB 1066MHz DDR3 Non-ECC CL7 DIMM (Kit of 2), 4 GB, 2 x 2 GB, DDR3, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 4GB 1066MHz DDR3 Non-ECC CL7 DIMM (Kit of 2) memory module 2 x 2 GB:

Kingston Technology ValueRAM 4GB 1066MHz DDR3 Non-ECC CL7 DIMM (Kit of 2). Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM, CAS latency: 7

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.