Kingston Technology ValueRAM 2GB 1066MHz DDR3 ECC CL7 DIMM, 2 GB, 1 x 2 GB, DDR3, 240-pin DIMM
Kingston Technology ValueRAM 2GB 1066MHz DDR3 ECC CL7 DIMM. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM, CAS latency: 7, ECC