Kingston Technology logo

Kingston Technology DataTraveler 1024MB 2.0 Hi-Speed USB Memory for PC MAC USB flash drive 1 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
16975
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler 1024MB 2.0 Hi-Speed USB Memory for PC MAC USB flash drive 1 GB:

Kingston Technology DataTraveler 1024MB 2.0 Hi-Speed USB Memory for PC MAC, 1 GB, 9 MB/s

Long summary description Kingston Technology DataTraveler 1024MB 2.0 Hi-Speed USB Memory for PC MAC USB flash drive 1 GB:

Kingston Technology DataTraveler 1024MB 2.0 Hi-Speed USB Memory for PC MAC. Capacity: 1 GB, Read speed: 9 MB/s, Write speed: 7 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.