Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler II, 2GB USB flash drive USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataTraveler II, 2GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KUSBDTII/2GB
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14985
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Kingston Technology DataTraveler II, 2GB USB flash drive USB Type-A :
The short editorial description of Kingston Technology DataTraveler II, 2GB USB flash drive USB Type-A

DataTraveler II, 2GB USB flash drive
More>>>
Kingston Technology DataTraveler II, 2GB USB flash drive USB Type-A:
The official marketing text of Kingston Technology DataTraveler II, 2GB USB flash drive USB Type-A as supplied by the manufacturer

Store, carry and transfer important files quickly in a convenient and reliable format. Smaller than a highlighter, the DataTraveler II helps break storage barriers and delivers a data transfer rate of up to 11 MB/sec read and up to 7 MB/sec write speed.

With its SecureTraveler security software for Windows®-based systems, DataTraveler II protects your data from unauthorized access. Using password protection and private zone partitioning, guard your most important content - reports, presentations, pictures, spreadsheets and other valuable records. Customizable through Kingston's Co-Logo Program, it's also backed by a five-year warranty and Kingston's legendary service and support.

Short summary description Kingston Technology DataTraveler II, 2GB USB flash drive USB Type-A:
This short summary of the Kingston Technology DataTraveler II, 2GB USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler II, 2GB, 2 GB, USB Type-A, 11 MB/s

Long summary description Kingston Technology DataTraveler II, 2GB USB flash drive USB Type-A:
This is an auto-generated long summary of Kingston Technology DataTraveler II, 2GB USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler II, 2GB. Capacity: 2 GB, Device interface: USB Type-A, Read speed: 11 MB/s, Write speed: 7 MB/s

Performance
Capacity *
Capacity of the storage media.
2 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
Read speed
The speed at which a device can read data.
11 MB/s
Write speed
The speed at which a device can write data.
7 MB/s
Performance
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win 2000, Win XP
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 85 °C
Customer service details
X