Kingston Technology logo

Kingston Technology 256MB DataTraveler II 2.0 USB flash drive 0.256 GB USB Type-A

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13718
Info modified on:
12 Feb 2024, 10:13:08
End of life date:
08 Feb 2024
Short summary description Kingston Technology 256MB DataTraveler II 2.0 USB flash drive 0.256 GB USB Type-A:

Kingston Technology 256MB DataTraveler II 2.0, 0.256 GB, USB Type-A, 2.0, 11 MB/s

Long summary description Kingston Technology 256MB DataTraveler II 2.0 USB flash drive 0.256 GB USB Type-A:

Kingston Technology 256MB DataTraveler II 2.0. Capacity: 0.256 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 11 MB/s, Write speed: 7 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.