Kingston Technology System Specific Memory 4GB DDR3 1333MHz Kit, 4 GB, 1 x 4 GB, DDR3, 204-pin SO-DIMM
Kingston Technology System Specific Memory 4GB DDR3 1333MHz Kit. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory form factor: 204-pin SO-DIMM