Kingston Technology logo

Kingston Technology System Specific Memory 1 GB ( 2 x 512 MB ), DIMM 184-pin, Kit Netra, for Sun memory module DRAM

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13078
Info modified on:
12 Feb 2024, 10:13:34
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 1 GB ( 2 x 512 MB ), DIMM 184-pin, Kit Netra, for Sun memory module DRAM:

Kingston Technology System Specific Memory 1 GB ( 2 x 512 MB ), DIMM 184-pin, Kit Netra, for Sun, 1 GB, DRAM, 184-pin DIMM

Long summary description Kingston Technology System Specific Memory 1 GB ( 2 x 512 MB ), DIMM 184-pin, Kit Netra, for Sun memory module DRAM:

Kingston Technology System Specific Memory 1 GB ( 2 x 512 MB ), DIMM 184-pin, Kit Netra, for Sun. Internal memory: 1 GB, Internal memory type: DRAM, Memory form factor: 184-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.