Kingston Technology logo

Kingston Technology System Specific Memory 512 MB, SO DIMM 200-pin, DDR II, 533 MHz for NEC Versa memory module 0.5 GB DDR2

Data-sheet quality:
created/standardized by Icecat
Product views:
14099
Info modified on:
20 Jun 2025, 12:46:48
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 512 MB, SO DIMM 200-pin, DDR II, 533 MHz for NEC Versa memory module 0.5 GB DDR2:

Kingston Technology System Specific Memory 512 MB, SO DIMM 200-pin, DDR II, 533 MHz for NEC Versa, 0.5 GB, DDR2, 200-pin SO-DIMM

Long summary description Kingston Technology System Specific Memory 512 MB, SO DIMM 200-pin, DDR II, 533 MHz for NEC Versa memory module 0.5 GB DDR2:

Kingston Technology System Specific Memory 512 MB, SO DIMM 200-pin, DDR II, 533 MHz for NEC Versa. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory form factor: 200-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.