Kingston Technology logo

Kingston Technology System Specific Memory 2GB ECC memory module 1 x 2 GB DDR3

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24051
Info modified on:
20 Jun 2025, 12:44:24
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2GB ECC memory module 1 x 2 GB DDR3:

Kingston Technology System Specific Memory 2GB ECC, 2 GB, 1 x 2 GB, DDR3, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 2GB ECC memory module 1 x 2 GB DDR3:

Kingston Technology System Specific Memory 2GB ECC. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM, CAS latency: 7, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.