Kingston Technology logo

Kingston Technology System Specific Memory 1GB DDR400 ECC Dual Rank memory module 1 x 1 GB DDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19708
Info modified on:
20 Jun 2025, 12:45:23
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 1GB DDR400 ECC Dual Rank memory module 1 x 1 GB DDR:

Kingston Technology System Specific Memory 1GB DDR400 ECC Dual Rank, 1 GB, 1 x 1 GB, DDR

Long summary description Kingston Technology System Specific Memory 1GB DDR400 ECC Dual Rank memory module 1 x 1 GB DDR:

Kingston Technology System Specific Memory 1GB DDR400 ECC Dual Rank. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.