Kingston Technology logo

Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DIMM 278-pin, SDRAM, ECC for Hewlett-Packard memory module

Data-sheet quality:
created/standardized by Icecat
Product views:
14031
Info modified on:
12 Feb 2024, 10:12:34
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DIMM 278-pin, SDRAM, ECC for Hewlett-Packard memory module:

Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DIMM 278-pin, SDRAM, ECC for Hewlett-Packard, 2 GB

Long summary description Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DIMM 278-pin, SDRAM, ECC for Hewlett-Packard memory module:

Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DIMM 278-pin, SDRAM, ECC for Hewlett-Packard. Internal memory: 2 GB, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.