Kingston Technology logo

Kingston Technology System Specific Memory 128 MB, SO DIMM 200-pins,DDR, for HP COLOR LASER 266M, HP JET 4650 memory module DRAM

Data-sheet quality:
created/standardized by Icecat
Product views:
12263
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 128 MB, SO DIMM 200-pins,DDR, for HP COLOR LASER 266M, HP JET 4650 memory module DRAM:

Kingston Technology System Specific Memory 128 MB, SO DIMM 200-pins,DDR, for HP COLOR LASER 266M, HP JET 4650, DRAM, 200-pin SO-DIMM

Long summary description Kingston Technology System Specific Memory 128 MB, SO DIMM 200-pins,DDR, for HP COLOR LASER 266M, HP JET 4650 memory module DRAM:

Kingston Technology System Specific Memory 128 MB, SO DIMM 200-pins,DDR, for HP COLOR LASER 266M, HP JET 4650. Internal memory type: DRAM, Memory form factor: 200-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.