Kingston Technology logo

Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DDR RAM, 266MHz, for WS 450/650/DELL memory module DRAM

Data-sheet quality:
created/standardized by Icecat
Product views:
6296
Info modified on:
20 Jun 2025, 12:46:58
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DDR RAM, 266MHz, for WS 450/650/DELL memory module DRAM:

Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DDR RAM, 266MHz, for WS 450/650/DELL, 2 GB, DRAM

Long summary description Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DDR RAM, 266MHz, for WS 450/650/DELL memory module DRAM:

Kingston Technology System Specific Memory 2 GB ( 2 x 1 GB ), DDR RAM, 266MHz, for WS 450/650/DELL. Internal memory: 2 GB, Internal memory type: DRAM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.