Kingston Technology logo

Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR II 667 MHz for Dell memory module 0.25 GB DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11961
Info modified on:
20 Jun 2025, 12:46:35
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR II 667 MHz for Dell memory module 0.25 GB DDR2:

Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR II 667 MHz for Dell, 0.25 GB, DDR2, 200-pin SO-DIMM

Long summary description Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR II 667 MHz for Dell memory module 0.25 GB DDR2:

Kingston Technology System Specific Memory 256 MB SO DIMM 200-pin DDR II 667 MHz for Dell. Internal memory: 0.25 GB, Internal memory type: DDR2, Memory form factor: 200-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.