Kingston Technology logo

Kingston Technology System Specific Memory 512MB memory module 0.5 GB 1 x 0.5 GB SDR SDRAM ECC

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26885
Info modified on:
20 Jun 2025, 12:44:33
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 512MB memory module 0.5 GB 1 x 0.5 GB SDR SDRAM ECC:

Kingston Technology System Specific Memory 512MB, 0.5 GB, 1 x 0.5 GB, SDR SDRAM, 168-pin DIMM

Long summary description Kingston Technology System Specific Memory 512MB memory module 0.5 GB 1 x 0.5 GB SDR SDRAM ECC:

Kingston Technology System Specific Memory 512MB. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: SDR SDRAM, Memory form factor: 168-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.