Kingston Technology logo

Kingston Technology 1GB, SO DIMM 200-pin, for SONY VAIO memory module DRAM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10746
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology 1GB, SO DIMM 200-pin, for SONY VAIO memory module DRAM:

Kingston Technology 1GB, SO DIMM 200-pin, for SONY VAIO, 1 GB, DRAM, 200-pin SO-DIMM

Long summary description Kingston Technology 1GB, SO DIMM 200-pin, for SONY VAIO memory module DRAM:

Kingston Technology 1GB, SO DIMM 200-pin, for SONY VAIO. Internal memory: 1 GB, Internal memory type: DRAM, Memory form factor: 200-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.