Kingston Technology logo

Kingston Technology 2GB(2 x 1024MB) for SGI ONYX ORIGIN 300 354 memory module DRAM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12471
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology 2GB(2 x 1024MB) for SGI ONYX ORIGIN 300 354 memory module DRAM:

Kingston Technology 2GB(2 x 1024MB) for SGI ONYX ORIGIN 300 354, 2 GB, DRAM

Long summary description Kingston Technology 2GB(2 x 1024MB) for SGI ONYX ORIGIN 300 354 memory module DRAM:

Kingston Technology 2GB(2 x 1024MB) for SGI ONYX ORIGIN 300 354. Internal memory: 2 GB, Internal memory type: DRAM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.