Kingston Technology logo

Kingston Technology System Specific Memory 256MB, DIMM 184-pin, DDR, 266 MHz / PC2100, ECC memory module 0.25 GB DRAM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11976
Info modified on:
20 Jun 2025, 12:46:01
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 256MB, DIMM 184-pin, DDR, 266 MHz / PC2100, ECC memory module 0.25 GB DRAM:

Kingston Technology System Specific Memory 256MB, DIMM 184-pin, DDR, 266 MHz / PC2100, ECC, 0.25 GB, DRAM, 184-pin DIMM

Long summary description Kingston Technology System Specific Memory 256MB, DIMM 184-pin, DDR, 266 MHz / PC2100, ECC memory module 0.25 GB DRAM:

Kingston Technology System Specific Memory 256MB, DIMM 184-pin, DDR, 266 MHz / PC2100, ECC. Internal memory: 0.25 GB, Internal memory type: DRAM, Memory form factor: 184-pin DIMM, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.